EN
  • EN
  • DE

XC2C384-10FG324C

Part No XC2C384-10FG324C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description XC2C384 CoolRunner-II CPLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281496-XC2C384-10FG324C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C384-10FG324C CAD Model

Description

The XC2C384-10FG324C is a CoolRunner-II Complex Programmable Logic Device (CPLD) manufactured by Xilinx. This device offers a combination of high performance, low power consumption, and flexible programmability, making it suitable for a wide range of digital logic applications.

Applications

  • Address decoding: Implementing address decoding logic in memory systems and peripheral interfaces.
  • Glue logic: Interconnecting different components in a digital system.
  • Interface bridging: Bridging different interface standards, such as UART to SPI or I2C to parallel.
  • State machine implementation: Implementing complex state machines for control applications.
  • Peripheral control: Controlling various peripherals, such as LEDs, displays, and sensors.

Features

  • 384 Macrocells: Provides a large number of logic resources for implementing complex digital circuits.
  • 324-Pin Fine-Pitch Ball Grid Array (FBGA) Package: Offers a compact footprint and high pin density.
  • Fast Propagation Delay: Provides fast signal propagation delays, ensuring high-performance operation.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device after it has been mounted on the PCB.
  • Advanced I/O Features: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI.

Benefits

  • High Performance: Fast propagation delays ensure high-speed operation.
  • Low Power: Minimizes power consumption in battery-powered applications.
  • Flexibility: In-system programmability allows for easy design changes and updates.
  • Integration: High logic density enables integration of complex digital circuits into a single device.
  • Reduced Board Space: Compact FBGA package saves valuable board space.

Technical Specifications: The XC2C384-10FG324C operates from a 1.8V or 3.3V supply voltage and features a maximum propagation delay of 10ns. It supports a wide range of I/O standards. The operating temperature range is typically 0°C to +85°C. The device is programmed via JTAG interface.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 453 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess