EN
  • EN
  • DE

XC2C32A-4QFG32C

Part No XC2C32A-4QFG32C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description XC2C32A CoolRunner-II CPLD | IC CPLD 32MC 3.8NS 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 3.8ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 750
The number of I/O 21
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number XC2C32A
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1281494-XC2C32A-4QFG32C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C32A-4QFG32C CAD Model

Description

The XC2C32A-4QFG32C is an in-system programmable integrated circuit manufactured by Xilinx Inc.

  • Package: 32-QFN (5x5)
  • Maximum Delay Time: 3.8ns
  • Gates: 750
  • Logic Elements/Blocks: 2
  • Macrocells: 32
  • Internal Voltage Supply: 1.7V to 1.9V
  • I/O Pins: 21
  • Best Suited For: Integrated Circuits
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Package: 490 units
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess