The Xilinx XC2C32-6CPG56I is a CoolRunner-II Complex Programmable Logic Device (CPLD) that balances low power consumption with effective performance. The XC2C32 indicates the device features 32 macrocells, -6 represents the speed grade, CPG56 specifies a 56-pin Plastic Leaded Chip Carrier (PLCC) package with a ground lead, and 'I' signifies an industrial temperature range.
Applications
- Industrial Automation: Used in programmable logic controllers (PLCs) for controlling machinery and automating processes in industrial environments.
- Embedded Systems: Employed in various embedded systems requiring control logic and interface functions, such as data acquisition systems and industrial computers.
- Automotive Electronics: Integrated into automotive control systems for functions like lighting control and sensor interfacing.
- Networking Equipment: Found in networking devices for implementing control logic and managing interfaces.
- Medical Devices: Utilized in medical equipment for control and monitoring functions, especially where reliability is crucial.
Features
- Low Power Consumption: Key characteristic of the CoolRunner-II family, extending battery life and reducing thermal management requirements.
- 32 Macrocells: Provides sufficient logic resources for implementing control logic and interface functions.
- PLCC Package with Ground Lead: The 56-pin PLCC package offers convenient prototyping and includes a ground lead for improved signal integrity.
- Industrial Temperature Range: Operates reliably in a wide temperature range, ensuring consistent performance in harsh environments.
- In-System Programmability (ISP): Allows for easy programming and reprogramming after the device is mounted on the PCB.
Benefits
- Reliable Performance: The industrial temperature range and ground lead provide reliable performance in demanding environments.
- Simplified Design: The PLCC package eases prototyping and integration into existing systems.
- Reduced System Cost: Integrates multiple functions into a single device, reducing the number of components required.
- High Design Flexibility: Allows designers to implement custom logic circuits tailored to specific application needs.
- Faster Time-to-Market: Enables rapid prototyping and design changes, accelerating the development process.
Additional Details
The XC2C32-6CPG56I typically operates at a core voltage of 1.8V or 2.5V. The ground lead in the CPG56 package helps to improve signal integrity by reducing ground bounce. For precise specifications, including timing characteristics, power consumption, pinout information, and recommended operating conditions, refer to the official Xilinx datasheet.