EN
  • EN
  • DE

XC2C256-7TQ144C

Part No XC2C256-7TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 6.7NS 144QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 118
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Sub-Base Mount
Case / Package 144-TQFP (20x20)
Win Source Part Number 085310-XC2C256-7TQ144C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC2C256
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian XC2C256-7TQ144C CAD Model

Description

The Xilinx Inc. XC2C256-7TQ144C is an in-system programmable integrated circuit with a packaging of tray and mounting of sub-base mount.

  • Packaging: Tray
  • Mounting: Sub-base mount
  • Number of I/Os: 118
  • Number of Gates: 6000
  • Delay Time tpd(1) max: 6.7ns
  • Voltage Supply - Internal: 1.7 V to 1.9 V
  • Number of Logic Elements/Blocks: 16
  • Number of Macrocells: 256
  • Operating Temperature: 0°C to 70°C (TA)
  • Case/Package: 144-TQFP (20x20)

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess