EN
  • EN
  • DE

K4H560438J-LCB3000

Part No K4H560438J-LCB3000
Manufacturer Samsung
Catalog DDR
Description DDR-333 64Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944283-K4H560438J-LCB3000
Series *
Ultra Librarian 3D Model Ultra Librarian K4H560438J-LCB3000 CAD Model

Description

The K4H560438J-LCB3000 is a DDR (Double Data Rate) SDRAM memory chip produced by Samsung. DDR SDRAM provides a high-bandwidth interface, making it suitable for use in devices requiring rapid data transfer.

Applications:

  • Personal Computers
  • Laptop Computers
  • Graphics Processing Units (GPUs)
  • Gaming Consoles
  • Embedded Systems

Features:

  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.
  • High Bandwidth: Offers high memory bandwidth for data-intensive tasks.
  • Low Voltage: Operates at a lower voltage to minimize power consumption.
  • High Density: Provides a large amount of memory capacity in a single integrated circuit.
  • Synchronous Operation: Operates synchronously with the system clock for precise timing.

Benefits:

  • Improved System Performance: Speeds up application loading and improves overall system responsiveness.
  • Increased Memory Capacity: Enables running multiple programs simultaneously and handling larger files.
  • Reduced Power Consumption: Helps extend battery life in portable devices.
  • Enhanced Gaming Experience: Improves frame rates and reduces lag in games.
  • Faster Data Transfer: Allows for quicker data processing and smoother multitasking.

The K4H560438J-LCB3000 typically comes in a Ball Grid Array (BGA) package. The LCB3000 suffix refers to specific speed grades or timing specifications of the memory. Consult the official Samsung datasheet for detailed specifications, including capacity, data transfer rate, timings, and voltage requirements.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess