EN
  • EN
  • DE

XC2C256-6FTG256C

Part No XC2C256-6FTG256C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems | IC CPLD 256MC 5.7NS 256FTBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.7ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
The number of I/O 184
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Family Part Number XC2C256
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1281485-XC2C256-6FTG256C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C256-6FTG256C CAD Model

Description

The XC2C256-6FTG256C is a CoolRunner-II Complex Programmable Logic Device (CPLD) manufactured by Xilinx Inc. CPLDs are used for implementing a wide variety of digital logic functions, offering a balance between the flexibility of Field Programmable Gate Arrays (FPGAs) and the simplicity of Programmable Array Logic (PAL) devices.

Applications:

  • Address decoding: Implementing complex address decoding schemes in memory systems.
  • Glue logic: Interfacing between different components in a digital system.
  • State machines: Implementing complex control logic for various applications.
  • Peripheral control: Controlling various peripherals in embedded systems.
  • Interface bridging: Connecting different types of interfaces, such as PCI and Ethernet.

Features:

  • 256 macrocells: Provides a significant amount of logic capacity.
  • Fast propagation delay: Enables high-speed operation.
  • Low power consumption: Minimizes power dissipation.
  • In-system programmable: Allows for easy design changes and updates.
  • Advanced I/O capabilities: Supports various I/O standards.
  • On-chip clock divider: Provides flexible clocking options.
  • IEEE 1149.1 JTAG boundary scan: Facilitates testing and debugging.

Benefits:

  • High performance: Fast propagation delay enables high-speed operation.
  • Flexibility: In-system programmability allows for easy design changes.
  • Low power: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Reduced board space: Integrates multiple logic functions into a single chip.
  • Simplified design: Easy-to-use design tools simplify the design process.

Additional Details:

The XC2C256-6FTG256C comes in a FTG256 package. The -6 speed grade indicates the device's performance level. Consult the Xilinx datasheet for detailed specifications, including propagation delays, power consumption, and I/O characteristics. Xilinx provides the ISE or Vivado design suite for developing and programming CPLD devices. The design flow typically involves creating a design in VHDL or Verilog, synthesizing the design, implementing the design, and generating a programming file. Proper power supply decoupling and signal termination are crucial for ensuring reliable operation. The datasheet provides recommendations for decoupling capacitor values and placement, as well as termination resistor values. Careful attention should be paid to timing constraints to ensure that the design meets the performance requirements.

You May Also Be Interested in

Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.2208
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.8956 $165.8956
2+ $160.3657 $320.7314
3+ $143.7762 $431.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess