EN
  • EN
  • DE

XC2C256-6CP132C

Part No XC2C256-6CP132C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD CoolRunner -II Family 6K Gates 256 Macro Cells 256MHz 0.18um (CMOS) Technology 1.8V 132-Pin CS-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TFBGA
Max Frequency 256 MHz
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Gates 6000
Number of I/Os 106
Number of Logic Blocks (LABs) 16
Number of Logic Elements/Cells 16
Number of Macrocells 256
Number of Pins 132
Operating Supply Voltage 1.8 V
Propagation Delay 6 ns
RoHS Non-Compliant
Speed Grade 6
Win Source Part Number 1168383-XC2C256-6CP132C
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C256-6CP132C CAD Model

Description

The Xilinx Inc. XC2C256-6CP132C is a Complex Programmable Logic Device (CPLD) with 16 logic elements/cells and 256 macrocells.

  • Logic Elements/Cells: 16
  • Macrocells: 256
  • Maximum Frequency: 256 MHz
  • Propagation Delay: 6 ns
  • Gates: 6000
  • I/Os: 106
  • Logic Blocks: 16
  • Package: TFBGA
  • Popularity: Medium
  • Voltage: 1.8 V
  • Minimum Operating Temperature: 0 °C
  • Maximum Operating Temperature: 70 °C

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess