EN
  • EN
  • DE

M312L2920DZ3-CB3

Part No M312L2920DZ3-CB3
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-333 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951528-M312L2920DZ3-CB3
Series *
Ultra Librarian 3D Model Ultra Librarian M312L2920DZ3-CB3 CAD Model

Description

The Samsung M312L2920DZ3-CB3 is a DDR2 SDRAM memory module designed to enhance the performance of various computing systems. It's engineered for a balance of speed, capacity, and efficiency, making it suitable for a variety of applications.

Applications

  • Desktop Computers: Provides a performance boost for everyday computing tasks and more demanding applications.
  • Workstations: Supports resource-intensive tasks such as video editing, 3D modeling, and software development.
  • Servers: Improves data processing speeds and overall server efficiency.

Features

  • DDR2 Technology: Leverages DDR2 (Double Data Rate 2) technology for faster data transfer rates and increased bandwidth compared to DDR.
  • Specific Capacity: Provides a defined memory capacity to support the efficient handling of larger datasets and more complex applications. Consult the datasheet for exact specifications.
  • Specific Speed: Operates at a particular clock speed, ensuring swift data retrieval and processing. Refer to the datasheet for precise speed specifications.
  • DIMM Form Factor: Uses a DIMM (Dual In-line Memory Module) form factor, facilitating easy installation and compatibility with standard motherboard slots.
  • Low Power Consumption: Designed to minimize power usage, contributing to energy efficiency and reducing heat generation.

Benefits

  • Improved System Performance: Accelerates the speed and responsiveness of applications and the operating system.
  • Enhanced Multitasking: Enables the smooth running of multiple applications simultaneously without significant performance slowdown.
  • Increased Productivity: Speeds up data processing and reduces waiting times, ultimately increasing user productivity.
  • Reliable Operation: Constructed with high-quality components and subjected to thorough testing for consistent and dependable performance.
  • Cost-Effective Upgrade: Offers an economical way to improve overall system performance.

Additional Details

The M312L2920DZ3-CB3 is a product of Samsung, a key player in memory solutions. It conforms to industry standards for DDR2 memory modules. Detailed technical information, including voltage requirements, timing parameters, and operating temperature ranges, can be found in the product datasheet. Always verify compatibility with the motherboard manufacturer's specifications before installation.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess