The Xilinx XC2C256-5TQG144I is a CoolRunner-II Complex Programmable Logic Device (CPLD). As part of the CoolRunner-II family, it's designed for low power consumption and high performance. The XC2C256 indicates it has 256 macrocells, the -5 signifies the speed grade, TQG144 indicates a 144-pin Thin Quad Flat Pack (TQFP) package with a ground pad, and the 'I' denotes an industrial temperature range.
Applications
- Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and sensor interfaces due to its robust operation over a wide temperature range.
- Networking and Communications: Implemented in interface controllers, bridge circuits, and protocol converters.
- Automotive Systems: Found in electronic control units (ECUs) for various vehicle functions.
- Medical Devices: Used in diagnostic and monitoring equipment.
- Aerospace: Can be implemented in certain non-critical aerospace applications where low power and programmability are needed.
Features
- 256 Macrocells: Offers a significant amount of programmable logic for implementing complex digital designs.
- Low Power Consumption: Key characteristic of the CoolRunner-II family, extending battery life in portable applications.
- TQFP Package: The 144-pin TQFP package offers a small footprint and is suitable for surface mount assembly.
- Industrial Temperature Range: Operates reliably in a wide temperature range, typically -40°C to +85°C.
- In-System Programmability (ISP): Allows for easy programming and reprogramming after the device has been mounted on the PCB.
Benefits
- High Design Flexibility: Allows designers to implement custom logic circuits tailored to their specific application needs.
- Faster Time-to-Market: Enables rapid prototyping and design changes without the need for expensive and time-consuming ASIC development.
- Reduced System Cost: Can integrate multiple discrete logic components into a single device, reducing overall system cost and complexity.
- Improved Reliability: Industrial temperature range ensures reliable operation in harsh environments.
- Simplified Inventory Management: One device can be programmed to perform different functions, simplifying inventory management.
Additional Details
The XC2C256-5TQG144I typically operates at a core voltage of 1.8V or 2.5V. The -5 speed grade indicates a specific performance level. The TQG144 package has an exposed ground pad for improved thermal performance. For precise specifications, including timing characteristics, power consumption, pinout information, and recommended operating conditions, consult the official Xilinx datasheet.