The Xilinx XC2018-70PC68I is a Configurable Logic Cell (CLC) array, part of the XC2000 series Field-Programmable Gate Array (FPGA) family. This device provides a flexible platform for implementing custom digital circuits and logic functions. It is designed for applications requiring moderate complexity and reconfigurability. The XC2018-70PC68I is housed in a 68-pin Plastic Leaded Chip Carrier (PLCC) package.
Applications:
- Prototyping digital circuits: Used extensively for verifying designs before committing to ASIC implementation.
- Custom logic functions: Suitable for implementing unique control algorithms and data processing pipelines.
- Educational purposes: Commonly used in universities and training programs to teach digital design principles.
- Interface controllers: Implements interfaces between different digital systems with varying protocols.
- Small-scale embedded systems: Serves as the central processing unit in simpler embedded applications.
Features:
- Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement various logic functions.
- Input/Output Blocks (IOBs): Provides configurable I/O pins for interfacing with external devices and systems.
- Programmability: Can be reprogrammed multiple times, allowing for design iterations and field upgrades.
- On-chip routing resources: Offers a network of routing channels for connecting CLBs and IOBs.
- 70 MHz Maximum operating frequency: Supports relatively high-speed operation for a range of applications.
Benefits:
- Flexibility: Allows for the implementation of a wide variety of digital circuits and logic functions.
- Time to market: Reduces development time compared to traditional ASIC design.
- Cost-effectiveness: Provides a cost-effective solution for low to medium volume production runs.
- Reconfigurability: Enables design changes and upgrades without requiring hardware modifications.
- Reduced board space: Integrates multiple logic functions into a single chip, saving board space.
Additional Details:
The XC2018-70PC68I operates with a supply voltage of 5V. It offers a speed grade of -70, indicating its maximum operating frequency. The PC68 package is a standard PLCC package, offering through-hole mounting. The internal architecture of the XC2000 family consists of a matrix of configurable logic blocks (CLBs) surrounded by programmable input/output blocks (IOBs). The interconnections between these blocks are also programmable, allowing for a high degree of customization. The device is programmed using a dedicated programming interface, often via a JTAG connection. It is particularly suited for applications needing adaptable hardware solutions.