EN
  • EN
  • DE

XC17V04PC44C

Part No XC17V04PC44C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description Cascadable for storing longer or multiple bitstreams
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 4Mb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
RoHS State Request Verification
Win Source Part Number 1281460-XC17V04PC44C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC17V04
Introduction Date December 14, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XC17V04PC44C CAD Model

Description

The XC17V04PC44C is an obsolete (EOL) OTP programmable configuration PROM manufactured by Xilinx Inc.

  • Status: limited supply and demand
  • Popularity: medium
  • Memory Size: 4Mb
  • Operating Supply Voltage: 3 V to 3.6 V
  • GPTDescription: The XC17V04PC44C is designed to provide a solution for various applications in the integrated circuits industry.
  • GPTDescription: It is ideal for use in communication systems, video processing, and image processing applications.
  • GPTDescription: The device is compatible with various operating systems and is easy to program.
  • GPTDescription: The XC17V04PC44C is a cost-effective solution for high-speed applications.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess