EN
  • EN
  • DE

XC17S100LPC

Part No XC17S100LPC
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412337-XC17S100LPC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S100LPC CAD Model

Description

The Xilinx XC17S100LPC is a programmable Read-Only Memory (PROM) configuration device, primarily used to configure Xilinx Field-Programmable Gate Arrays (FPGAs). It's part of the XC17S family, known for its reliable and cost-effective configuration solutions.

Applications

  • FPGA configuration in embedded systems.
  • Bootstrapping configuration for digital signal processing (DSP) systems.
  • Storing configuration data for programmable logic controllers (PLCs).
  • Non-volatile memory storage for industrial control systems.

Features

  • Density: 1 Mbit (Megabit) storage capacity.
  • Programming: In-system programmable via JTAG interface.
  • Voltage: Low voltage operation, typically 3.3V.
  • Package: Available in a PLCC (Plastic Leaded Chip Carrier) package.
  • Endurance: High endurance for reliable data retention over multiple programming cycles.

Benefits

  • Reliable Configuration: Ensures that the FPGA is configured correctly at power-up.
  • High Storage Capacity: Provides ample memory for complex FPGA configurations.
  • Easy Programming: Simple JTAG programming interface simplifies development and testing.
  • Low Power Consumption: Suitable for power-sensitive applications.
  • Design Flexibility: Allows for easy updates and modifications to FPGA configurations without hardware replacement.

The XC17S100LPC is designed to work seamlessly with Xilinx FPGAs, ensuring optimal performance and reliability. Its non-volatile memory means the configuration is retained even after power is removed, making it ideal for applications that require immediate operation upon power-up. The 'L' in the part number often indicates low-voltage operation, making it suitable for modern, low-power systems.

This configuration PROM is commonly used in telecommunications equipment, industrial automation, and consumer electronics, where reliable FPGA configuration is essential. The JTAG programming interface allows engineers to quickly prototype and deploy their designs, reducing development time and costs. The robust design and high endurance of the device ensure long-term reliability in demanding environments.

Furthermore, the PLCC package offers a convenient and reliable mounting option, making it easy to integrate into various PCB designs. The combination of high storage capacity, easy programming, and low power consumption makes the XC17S100LPC a versatile and dependable choice for FPGA configuration.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Xilinx Inc.
IC 3V SER CFG PROM 65K 8-SOIC / PROM Serial 64K-bit 3.3V 8-Pin TSOP
Lowest to $7.8690
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Xilinx Inc.
IC PROM SER 30000 C-TEMP 20-SOIC
Lowest to $16.3040
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 8-DIP
Need more? Email Us
Altera
IC CONFIG DEVICE 16MBIT 88UBGA
Lowest to $6,150.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess