EN
  • EN
  • DE

XC17S05LPC

Part No XC17S05LPC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986887-XC17S05LPC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17S05LPC CAD Model

Description

The XC17S05LPC is a Serial Configuration PROM (configuration memory) from Xilinx, primarily used to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). When an FPGA powers up, it loads its configuration from this PROM, enabling it to perform its designed function.

Applications

  • Configuration Memory for Xilinx FPGAs
  • Storage of FPGA Bitstream
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Aerospace Applications
  • Defense Systems

Features

  • Serial Interface: Uses a serial interface for configuration data transfer.
  • Non-Volatile Memory: Retains configuration data even when power is off.
  • Low Power Consumption: Minimizes energy usage.
  • In-System Programmable: Allows for configuration updates without removing the device from the board.
  • Endurance: High program/erase cycle endurance.
  • Compact Package: Enables integration into space-constrained applications.
  • Wide Operating Voltage

Benefits

  • Simplified FPGA Configuration: Provides a reliable and efficient way to configure Xilinx FPGAs.
  • Instant-On Operation: FPGA can start operating immediately after power-up.
  • Flexibility: Allows for easy reconfiguration of the FPGA to support different functionalities.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Remote Upgradability: In-system programming enables remote updates and bug fixes.
  • Long-Term Reliability: Non-volatile memory ensures data retention and stable operation.
  • Robust storage solution

Additional Details

The XC17S05LPC typically has a storage capacity of 512 Kbits. It operates with a serial interface protocol, commonly SPI (Serial Peripheral Interface). The device is available in various packages, including PLCC (Plastic Leaded Chip Carrier) and SOIC (Small Outline Integrated Circuit). It is programmed using a dedicated programmer or an FPGA development tool. The typical operating voltage range is 3.3V or 5V. These configuration PROMs are crucial for ensuring the proper operation of FPGAs in a wide range of applications, offering a flexible and reliable way to store and load FPGA configuration data.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2059 $51.6177
8+ $14.1177 $112.9416
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7942 $255.8840
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,667 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess