EN
  • EN
  • DE

XC1765LPD8C

Part No XC1765LPD8C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176973-XC1765LPD8C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC1765LPD8C CAD Model

Description

The Xilinx XC1765LPD8C is a programmable Read-Only Memory (PROM) configuration device. It is specifically designed to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). This device ensures that the FPGA can be quickly and reliably configured upon power-up, enabling the FPGA to perform its intended function. The XC1765LPD8C is known for its low power consumption and compact package.

Applications:

  • Xilinx FPGA Configuration: Storing configuration bitstreams for Xilinx FPGAs.
  • Embedded Systems: Storing firmware and boot code in embedded applications.
  • Industrial Control: Providing reliable memory for industrial automation systems.
  • Telecommunications: Configuring FPGAs in networking and communication equipment.
  • Aerospace and Defense: Storing critical configuration data in harsh environments.

Features:

  • Programmable ROM: Allows for storing configuration data and firmware.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Compact Package: Small form factor for easy integration into space-constrained designs.
  • High Reliability: Ensures reliable data storage and retrieval.
  • Fast Access Time: Provides quick access to configuration data for rapid FPGA configuration.

Benefits:

  • Reliable FPGA Configuration: Ensures that the FPGA is properly configured upon power-up.
  • Design Flexibility: Allows for easy modification and updates of FPGA configuration.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Compact Design: Small package size simplifies integration into space-constrained designs.
  • Increased System Reliability: Provides a reliable storage solution for critical configuration data.

Additional Details:

The XC1765LPD8C is typically programmed using a JTAG interface. Key specifications include memory capacity, access time, and operating voltage. The device is designed to operate over a wide temperature range. Refer to the Xilinx datasheet for detailed electrical characteristics, programming instructions, and application guidelines. Proper handling and storage are essential to ensure the reliability of the device.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess