EN
  • EN
  • DE

XC1765DPI

Part No XC1765DPI
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004539-XC1765DPI
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1765DPI CAD Model

Description

The XC1765DPI is a Serial Configuration PROM (programmable read-only memory) from Xilinx, designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). It's part of the XC1700 series. When an FPGA powers up, it loads its configuration from this PROM, defining the FPGA's logic functions and interconnections. This device allows the FPGA to operate as intended after power-up.

Applications:

  • FPGA Configuration Storage: Stores the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Provides non-volatile storage for configuration data in embedded systems using FPGAs.
  • Industrial Control Systems: Used in industrial control systems where FPGAs are employed for custom logic and control functions.
  • Telecommunications Equipment: Implemented in telecommunications equipment using FPGAs for signal processing and routing.
  • Aerospace and Defense Applications: Used in aerospace and defense systems where FPGAs are employed for high-performance computing and signal processing.

Features:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Serial Interface: Uses a serial interface to transfer configuration data to the FPGA.
  • In-System Programmability: Can be programmed while installed in the system.
  • Low Power Consumption: Designed for efficient power usage.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Reliable FPGA Configuration: Ensures that the FPGA is properly configured upon power-up.
  • Simplified System Design: Reduces the complexity of the system by providing a dedicated storage device for FPGA configuration data.
  • Flexible Programming: Allows for easy updating of the FPGA configuration.
  • Cost-Effective Solution: Provides a cost-effective solution for storing FPGA configuration data.

Additional Details:

Key specifications for the XC1765DPI include memory capacity, supply voltage, operating temperature range, and programming voltage. The package is often a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). Refer to the Xilinx XC1765DPI datasheet for detailed specifications and programming instructions.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 324 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess