EN
  • EN
  • DE

XC1736DPC20C

Part No XC1736DPC20C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105190-XC1736DPC20C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1736DPC20C CAD Model

Description

The Xilinx XC1736DPC20C is an In-System Programmable (ISP) configuration PROM (Programmable Read-Only Memory), belonging to the XC1700 series, used to configure Xilinx Field-Programmable Gate Arrays (FPGAs). This device provides non-volatile storage for the FPGA's configuration bitstream, which defines the functionality of the FPGA. The XC1736DPC20C offers a storage capacity of 36 Kbits. The "PC20C" likely refers to a specific package type or temperature range.

Applications:

  • FPGA Configuration: Primarily used for storing the configuration data that programs Xilinx FPGAs.
  • Embedded Systems: Used in embedded systems where non-volatile memory is necessary for storing configuration settings.
  • Telecommunications Equipment: Used to configure FPGAs employed in signal processing within telecommunications systems.
  • Industrial Control Systems: Used for configuring programmable logic devices in industrial automation.
  • Aerospace and Defense Systems: Found in critical systems where reliable, non-volatile memory is required for configuring FPGAs.

Features:

  • In-System Programmability (ISP): Allows reprogramming of the device while it is mounted on the circuit board, streamlining design updates.
  • Non-Volatile Storage: Retains data even when power is off, ensuring correct FPGA configuration at startup.
  • 36 Kbits Storage Capacity: Provides sufficient storage for FPGA configuration data in many applications.
  • JTAG Interface: Supports the standard JTAG (IEEE 1149.1) interface for programming and testing.
  • Low Power Consumption: Designed for efficient, low-power operation.

Benefits:

  • Flexibility: ISP capabilities allow for easy adaptation to changing system requirements.
  • Reliability: Non-volatile memory ensures consistent FPGA configuration.
  • Reduced Development Time: In-system programmability simplifies the development process.
  • Cost-Effective: Offers a cost-efficient solution for FPGA configuration.
  • Improved System Performance: Ensures the FPGA is configured with the latest and optimized configuration data.

Additional Details: The XC1736DPC20C operates at standard CMOS voltage levels. The datasheet, available from Xilinx, contains detailed programming instructions, timing diagrams, and other relevant data. The number of program/erase cycles is typically specified in the datasheet to ensure reliability. The meaning of "PC20C" related to package and/or temperature grade can also be found there.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Hewlett Packard
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess