EN
  • EN
  • DE

XC17256DPD8C

Part No XC17256DPD8C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description IC Serial Cfg Prom 256K 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1185383-XC17256DPD8C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17256DPD8C CAD Model

Description

The XC17256DPD8C is a 256K-bit Serial Configuration PROM (programmable read-only memory) designed and manufactured by Xilinx. It is primarily used for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM stores the configuration bitstream that defines the functionality of the FPGA, enabling it to perform its intended task. Upon power-up, the FPGA reads the configuration data from the PROM, effectively programming itself.

Applications

  • Configuration memory for Xilinx FPGAs
  • Bootloaders for embedded systems
  • Storage of configuration data in programmable logic devices
  • System configuration in industrial control systems
  • Telecommunications equipment configuration
  • Aerospace and defense applications using Xilinx FPGAs

Features

  • 256K-bit storage capacity: Provides ample storage for configuration data for many Xilinx FPGAs.
  • Serial interface: Uses a serial interface to minimize pin count and simplify board layout.
  • Low power consumption: Consumes minimal power during operation and standby.
  • In-system programmable: Can be programmed while installed in the system.
  • Endurance: High number of program/erase cycles.
  • Compact package: Available in a space-saving package (typically a DIP or SOIC).
  • Operating temperature range: Available in commercial and industrial temperature grades.

Benefits

  • Simplified FPGA configuration: Provides a reliable and easy-to-use solution for configuring Xilinx FPGAs.
  • Reduced board space: Serial interface and compact package minimize board space requirements.
  • Lower power consumption: Extends battery life in portable applications and reduces power costs in other applications.
  • Increased system flexibility: In-system programmability allows for easy updates and modifications to the FPGA configuration.
  • Improved system reliability: Non-volatile storage ensures that the FPGA is always configured correctly after power-up.

Additional Details

The XC17256DPD8C operates from a 5V power supply. It is typically programmed using a Xilinx programmer or a compatible third-party programmer. The configuration data is loaded into the PROM serially. After programming, the PROM automatically configures the FPGA upon power-up. For detailed specifications, including timing diagrams, programming instructions, and package dimensions, consult the Xilinx datasheet.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Zilog
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess