EN
  • EN
  • DE

MAX6365LKA44

Part No MAX6365LKA44
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705368-MAX6365LKA44
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6365LKA44 CAD Model

Description

Maxim Integrated MAX6365LKA44 Microprocessor Supervisory Circuit

The Maxim Integrated MAX6365LKA44 is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected behavior in digital systems. This compact and efficient device is a crucial component for managing system resets and monitoring power supply voltages, ensuring that microprocessors and digital systems operate within their specified voltage thresholds and are properly reset after power disruptions.

Key Features:

  • Precision Voltage Monitoring: The MAX6365LKA44 offers precision monitoring of power supplies, providing a stable and reliable reset output during power-up, power-down, and brownout conditions. Its accuracy in voltage monitoring ensures that the system operates safely within its electrical limits.
  • Programmable Reset Timeout: Users can program the reset timeout period, allowing for flexibility in system design and ensuring that the µP has sufficient time to initialize properly before the system begins operation.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit operates with low power consumption, making it suitable for battery-powered and energy-conscious applications.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing operators to manually initiate a system reset when necessary.
  • Compact SOT-23 Packaging: The MAX6365LKA44 comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising on performance or functionality.

Applications:

  • Embedded Systems
  • Microprocessor-based devices
  • Portable/Battery-powered equipment
  • Industrial Controllers
  • Automotive systems

The MAX6365LKA44 supervisory circuit from Maxim Integrated is an indispensable component for designers looking to enhance the reliability and stability of their digital systems. Its precision and programmability make it a versatile choice for a wide range of applications, ensuring that devices operate consistently and predictably, even in the face of power irregularities.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical support documentation provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess