EN
  • EN
  • DE

XC1718DSC

Part No XC1718DSC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988405-XC1718DSC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1718DSC CAD Model

Description

The XC1718DSC is an In-System Programmable (ISP) configuration PROM from Xilinx, primarily used to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). It provides a non-volatile memory solution for storing FPGA configuration bitstreams, enabling the FPGA to be configured and reconfigured as needed.

Applications:

  • FPGA Configuration: Storing configuration data for Xilinx FPGAs in various applications.
  • Embedded Systems: Providing non-volatile memory for configuration and data storage in embedded systems.
  • Networking Equipment: Storing FPGA configurations in routers, switches, and other networking devices.
  • Industrial Control Systems: Configuring FPGAs used in industrial automation and control applications.
  • Aerospace and Defense: Providing reliable configuration storage for FPGAs in demanding environments.

Features:

  • In-System Programmable (ISP): Allows programming and reprogramming while the device is installed in the system.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Reliability: Designed for reliable operation in harsh environments.
  • Low Power Consumption: Minimizes power usage in system configuration.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Flexibility: ISP capability allows for easy updates and modifications to the FPGA configuration.
  • Reliability: Non-volatile memory ensures that the FPGA configuration is retained even during power outages.
  • Ease of Use: Simple programming interface simplifies the configuration process.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The XC1718DSC is programmed using a standard JTAG interface or dedicated programming tools provided by Xilinx. Specific programming procedures, timing characteristics, and memory organization details can be found in the Xilinx datasheet. It is commonly used in conjunction with Xilinx FPGAs to create flexible and reconfigurable hardware systems.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess