EN
  • EN
  • DE

X9116W

Part No X9116W
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP8
Manufacturer Xicor Inc.
RoHS State Request Verification
Win Source Part Number 758061-X9116W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9116W CAD Model

Description

The X9116W is an integrated circuit manufactured by Xicor Inc. It is a 16kbit Serial E2PROM (Electrically Erasable Programmable Read-Only Memory) device, often used for storing configuration data and other non-volatile information in electronic systems.

Applications:

  • Set-Top Boxes: Storing configuration settings and user preferences.
  • Networking Equipment: Holding network configurations and parameters.
  • Industrial Controls: Storing calibration data and system settings.
  • Consumer Electronics: Used in TVs, DVD players, and other devices for storing settings.
  • Automotive Electronics: Storing vehicle configuration and diagnostic information.

Features:

  • 16kbit Memory Capacity: Provides 16,384 bits of non-volatile storage.
  • Serial Interface: Uses a serial interface (typically I2C or SPI) for communication with a microcontroller or other host device.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Endurance: Offers a high number of write cycles, typically 1 million or more.
  • Data Retention: Capable of retaining data for an extended period, typically 100 years or more.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: Serial interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Endurance: Can withstand a large number of write cycles, making it suitable for frequent updates.
  • Long Data Retention: Ensures data is preserved for a long time.

Additional Details:

The X9116W typically operates at a voltage of 5V or 3.3V. The package is often a small outline integrated circuit (SOIC). Specific communication protocols and operating parameters are detailed in the Xicor Inc. datasheet.

The X9116W E2PROM offers a reliable and versatile solution for non-volatile data storage in a wide range of electronic applications. Its combination of high endurance, long data retention, and easy interfacing makes it a suitable choice for demanding applications where data must be preserved even when power is off.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess