EN
  • EN
  • DE

X84041SI

Part No X84041SI
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999557-X84041SI
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X84041SI CAD Model

Description

The X84041SI is a CMOS Real-Time Clock (RTC) manufactured by Xicor Inc. It integrates a crystal oscillator, RTC core, and nonvolatile memory, making it suitable for applications requiring accurate timekeeping and data storage even when the main power is off. The device provides time and date information, including seconds, minutes, hours, day of the week, date, month, and year. The date information includes automatic leap year compensation.

Applications

  • Data logging systems: Used to timestamp collected data with accurate date and time information.
  • Industrial control systems: Provides time synchronization for various devices and processes.
  • Point-of-sale (POS) terminals: Logs transaction times for reporting and auditing purposes.
  • Embedded systems: Provides real-time clock functionality in battery-backed or low-power applications.
  • Consumer electronics: Used in devices such as set-top boxes, DVD players, and other applications requiring accurate timekeeping.

Features

  • Complete Real-Time Clock: Provides year, month, day, date, hour, minute, and second information.
  • Integrated Crystal Oscillator: On-chip crystal oscillator minimizes external components.
  • Nonvolatile Memory: Stores time and date information even when power is removed.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate date tracking.
  • Low Power Operation: Designed for battery-backed applications, minimizing power consumption.
  • I2C Interface: Communicates using the industry-standard I2C serial interface.

Benefits

  • Accurate Timekeeping: Provides precise time and date information for various applications.
  • Reliable Operation: Nonvolatile memory ensures data retention in the absence of power.
  • Simplified Design: Integrated crystal oscillator reduces the number of external components.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices.
  • Easy Integration: I2C interface simplifies communication with microcontrollers and other devices.

Additional Details

The X84041SI operates with a supply voltage range of typically 3.0V to 5.5V. It is available in a variety of package options. The operating temperature range is typically -40°C to +85°C. The device's I2C interface supports standard and fast modes, allowing for flexible communication speeds. The device also features an interrupt output, which can be programmed to generate alarms or periodic interrupts. Consult the datasheet for specific voltage and timing parameters. It uses a standard 32.768 kHz crystal.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,420 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess