EN
  • EN
  • DE

X28HC64DM-70

Part No X28HC64DM-70
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280941-X28HC64DM-70
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC64DM-70 CAD Model

Description

The X28HC64DM-70 is a high-speed 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. The "HC" likely indicates a high-speed CMOS version, "DM" may denote a specific package or temperature range, and "-70" indicates a 70ns access time. This memory chip is designed for applications requiring very fast access and non-volatile storage with in-system programmability.

Applications:

  • Embedded Systems: Storing critical configuration data, boot code, and program code in embedded systems with strict performance requirements.
  • High-Speed Industrial Control Systems: Storing calibration data, program parameters, and diagnostic information in industrial equipment needing extremely quick response times.
  • Data Acquisition and Processing: Used in applications that require rapid storage and retrieval of data from sensors and other data sources.
  • Real-time Systems: Storing and accessing data in real-time applications such as process control and robotics.
  • Networking Equipment: Storing network configuration data, routing tables, and firmware updates in high-performance network devices, specifically those requiring fast boot-up times.

Features:

  • 64Kbit Density: Provides 65,536 bits of non-volatile storage.
  • Extremely Fast Access Time: 70ns access time ensures very quick data retrieval, suitable for real-time applications.
  • In-System Programmability: Allows for programming and erasing without removing the chip from the system.
  • Byte Alterable: Individual bytes can be programmed and erased, providing flexibility in data management.
  • Low Power Consumption: CMOS technology minimizes power consumption, essential for portable and energy-efficient systems.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Data Retention: Retains data for extended periods without power, guaranteeing data integrity.

Benefits:

  • Exceptional Performance: Very fast access time significantly enhances system performance in demanding applications.
  • Flexibility: In-system programmability allows for easy updating of stored data, adapting to changing requirements.
  • Reliability: Non-volatile storage ensures data is retained even when power is lost, crucial for critical systems.
  • Low Power: Minimizes power consumption, extending battery life or reducing overall energy demands.
  • Simplified Design: Standard interface simplifies integration into existing systems, shortening development time.

Additional Details:

The X28HC64DM-70 typically operates on a 5V power supply. It features a standard parallel interface for communication with microcontrollers or microprocessors. It typically has an endurance rating of 10,000 write cycles per byte. Data retention is typically specified at 10 years. The 'DM' likely specifies a package type such as a ceramic DIP for extended temperature ranges or hermetic sealing.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess