EN
  • EN
  • DE
  • IT

X28HC256DMB-12

Part No X28HC256DMB-12
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280909-X28HC256DMB-12
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC256DMB-12 CAD Model

Description

The X28HC256DMB-12 is a high-performance 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) from Xicor (later acquired by Intersil, and then Renesas). This memory device is designed for applications requiring non-volatile storage with fast access times and low power consumption and it is a military-grade component.

Applications

  • Military and Aerospace Systems: Used for storing configuration data, boot code, and critical parameters in harsh environments.
  • Embedded Systems: Employed in embedded controllers for storing parameters and calibration data where reliability is paramount.
  • Industrial Control Systems: Utilized in industrial controllers for storing parameters and calibration data under extreme conditions.
  • Instrumentation: Used in test and measurement equipment for storing calibration settings and data logs.

Features

  • 256Kbit Memory Capacity: Provides ample storage for a wide range of applications.
  • Fast Access Time: Offers quick data retrieval for high-performance applications.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for various devices.
  • Electrically Erasable and Programmable: Allows for easy updating and reprogramming of stored data.
  • CMOS Technology: Ensures high performance and low power operation.
  • Military Temperature Range: Operates reliably in extreme temperature conditions.
  • Enhanced Reliability: Designed and tested for high reliability in demanding applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Performance: Fast access times enable quick data retrieval, improving system performance.
  • Easy Reprogramming: Electrically erasable and programmable features simplify updating and modifying stored data.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides stable and reliable data storage for critical applications.
  • Robust Performance: Operates reliably in extreme temperatures and harsh environments.

Additional Details

The X28HC256DMB-12 has an access time of 120ns, indicating the maximum time required to retrieve data from the memory. It typically operates from a 5V power supply and consumes minimal power during both read and write operations. The device is commonly available in a DIP (Dual In-line Package). The “MB” in the part number indicates it meets military specifications.

This EEPROM is well-suited for applications that require non-volatile storage with fast access times and reliable operation in demanding environments. The electrically erasable and programmable features make it easy to update and modify stored data as needed. It is essential to follow the manufacturer's guidelines for programming and erasing the EEPROM to ensure reliable operation.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess