EN
  • EN
  • DE

X28C256P-15

Part No X28C256P-15
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1225252-X28C256P-15
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256P-15 CAD Model

Description

The Xicor X28C256P-15 is a 256Kbit (32KB) Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This non-volatile memory chip is designed for applications requiring in-system programmability and reliable data storage. Its parallel interface allows for fast data access and modification. The "-15" likely indicates access time in nanoseconds.

Applications

  • Data logging
  • Program storage for embedded systems
  • Configuration data storage
  • Industrial control systems
  • Robotics
  • Instrumentation
  • Firmware storage

Features

  • 256Kbit (32KB) capacity: Provides ample storage space for data and programs.
  • Parallel interface: Enables fast data access and modification.
  • In-system programmability: Allows for easy program updates and modifications.
  • Non-volatile memory: Retains data even when power is removed.
  • Fast access time: Fast read and write operations.
  • Low power consumption: Suitable for battery-powered applications.
  • Automatic page write operation: Simplifies programming.
  • High endurance: Withstands a large number of write/erase cycles.
  • TTL Compatible: Easy interface with standard logic circuits

Benefits

  • Fast data access: Parallel interface enables quick data retrieval and modification.
  • Easy programmability: In-system programmability simplifies updates and modifications.
  • Reliable data storage: Non-volatile memory ensures data retention even without power.
  • Low power consumption: Extends battery life in portable devices.
  • Robust performance: Withstands a large number of write/erase cycles.
  • Simplified system design: Easy integration into existing systems.
  • Cost-effective solution: Provides a reliable and versatile EEPROM solution at a competitive price.

Additional Details

The X28C256P-15 typically operates from a 5V power supply. It uses a standard parallel interface for communication, with address lines, data lines, and control signals. The device's datasheet provides detailed information on its electrical characteristics, timing specifications, and programming procedures. Proper handling and storage are essential to prevent damage to the device. Xicor datasheets and application notes provide valuable information for implementing this EEPROM in various systems. The page write feature allows for efficient programming by writing multiple bytes in a single operation. The endurance is typically specified in terms of write/erase cycles per byte.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess