EN
  • EN
  • DE

X2864BP25

Part No X2864BP25
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223273-X2864BP25
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2864BP25 CAD Model

Description

The X2864BP25 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) chip manufactured by Xicor Inc. This EEPROM chip is designed for non-volatile storage, allowing data to be retained even when power is removed. The "P25" likely refers to a speed grade, such as 250ns access time, though this is unconfirmed.

Applications

  • Embedded Systems: Used for storing configuration data, firmware, and calibration parameters.
  • Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers) and other industrial equipment for storing program code and data.
  • Instrumentation: Integrated into test and measurement equipment for storing calibration data and settings.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems for storing configuration data and parameters.
  • Consumer Electronics: Utilized in appliances, remote controls, and other consumer devices for storing settings and preferences.

Features

  • 64K Memory Capacity: Provides 65,536 bits of non-volatile storage.
  • Electrically Erasable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Non-Volatile: Retains data even when power is removed.
  • Fast Access Time: Offers a fast access time for quick data retrieval.
  • Page Write Mode: Supports page write mode for faster programming.
  • Low Power Consumption: Designed for low power operation to minimize energy usage.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • In-System Reprogrammability: Allows for easy updates and modifications without removing the chip from the system.
  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Operation: Reduces energy consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage for critical applications.

The X2864BP25 typically operates at a voltage of 5V. The write cycle time is relatively fast, allowing for quick updates of the stored data. The operating temperature range is usually specified as commercial or industrial grade, depending on the specific application requirements. The package type is typically a DIP (Dual In-Line Package), which allows for easy mounting on printed circuit boards. It supports standard EEPROM protocols, making it easy to interface with various microprocessors and microcontrollers.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess