EN
  • EN
  • DE

X25F016P

Part No X25F016P
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description SerialFlash™ Memory With Block LockTM Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280822-X25F016P
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25F016P CAD Model

Description

The X25F016P is a 16 Mbit Serial Flash memory device manufactured by Xicor Inc. (now Renesas Electronics). It is designed for applications requiring non-volatile storage, small form factor, and ease of use. It communicates via a standard SPI interface.

Applications:

  • Embedded Systems: Storing firmware, configuration data, and user data in microcontrollers and embedded processors.
  • Consumer Electronics: Storing audio, video, and image data in portable devices, digital cameras, and MP3 players.
  • Networking Equipment: Storing boot code, network configurations, and logging data in routers, switches, and modems.
  • Industrial Control: Storing program code and data in PLCs, motor drives, and human-machine interfaces (HMIs).
  • Automotive Electronics: Storing calibration data, map data, and diagnostic information in automotive control units (ECUs).

Features:

  • 16 Mbit Density: Provides 16 megabits (2MB) of non-volatile storage capacity.
  • SPI Interface: Communicates via a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
  • Single Voltage Supply: Operates from a single power supply voltage, typically 2.7V to 3.6V.
  • Page Program: Allows for programming of data in pages, typically 256 bytes per page, for efficient writing.
  • Sector Erase: Enables erasing of data in sectors, typically 4KB per sector, for flexible memory management.
  • Write Protection: Features hardware and software write protection mechanisms to prevent accidental data corruption.
  • Small Package: Available in compact packages such as SOIC, TSSOP, and WSON for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: SPI interface simplifies connection to microcontrollers and embedded systems.
  • Small Form Factor: Compact packages save valuable board space.
  • Flexible Memory Management: Page program and sector erase functions allow for efficient data storage and retrieval.
  • Data Protection: Write protection mechanisms prevent accidental data corruption.

Additional Details: The X25F016P offers fast read, program, and erase times. It is designed for high endurance, supporting a large number of program/erase cycles. The device complies with RoHS environmental standards.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess