EN
  • EN
  • DE
  • IT

X25160P

Part No X25160P
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description SPI Serial E2PROM With Block LockTM Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280804-X25160P
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25160P CAD Model

Description

The X25160P is a 16Kb serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (later acquired by Intersil, then Renesas). This non-volatile memory device provides a reliable and flexible storage solution for various applications. Its serial interface and small package make it suitable for space-constrained designs.

Applications

  • Data logging
  • Parameter storage
  • Configuration memory
  • Serial number storage
  • Calibration data storage
  • User preference storage
  • Embedded systems

Features

  • 16Kb (2048 x 8) EEPROM
  • Serial Peripheral Interface (SPI)
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High endurance (typically 1,000,000 erase/write cycles)
  • Data retention (typically 100 years)
  • 8-pin PDIP package

Benefits

  • Non-volatile storage: Data is retained even when power is removed.
  • Easy to interface: SPI interface simplifies communication with microcontrollers.
  • Low power consumption: Suitable for battery-powered applications.
  • Reliable data storage: High endurance and data retention ensure long-term data integrity.
  • Write protection: Prevents accidental overwriting of data.

Additional Details

The X25160P EEPROM communicates with a host microcontroller via the SPI interface, which consists of four signals: Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (CS). The SPI interface allows for easy read and write operations to the EEPROM. The device features a self-timed write cycle, which simplifies the write process. The write protect feature allows the user to protect the entire memory array from being overwritten. Xicor Inc. (now Renesas) provides detailed datasheets and application notes to assist designers in implementing the X25160P effectively. Designers should consult the official datasheet for detailed specifications, package dimensions, and recommended operating conditions. Proper decoupling and noise reduction techniques are crucial for ensuring reliable operation.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess