EN
  • EN
  • DE

X25128P

Part No X25128P
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description SPI Serial E 2 PROM with Block Lock TM Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280803-X25128P
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25128P CAD Model

Description

The Xicor X25128P is a 128 Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It is a non-volatile memory solution offering high endurance and reliable data storage. It's designed for applications requiring frequent data updates and long-term data retention, offering a robust alternative to traditional memory technologies.

Applications:

  • Data Logging
  • Configuration Storage
  • Parameter Storage
  • Calibration Data Storage
  • Menu and User Preference Storage

Features:

  • Memory Size: 128 Kilobits (16K x 8)
  • Interface: Serial Peripheral Interface (SPI)
  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C
  • Data Retention: Typically 100 years
  • Endurance: 1,000,000 erase/write cycles per byte
  • Self-Timed Write Cycle: Reduces system overhead and simplifies programming
  • Write Protect Feature: Prevents accidental data corruption
  • Low Power Consumption: Ideal for battery-powered applications
  • Small Package Options: SOIC, TSSOP, and DIP packages available

Benefits:

  • Reliable Data Storage: Ensures data integrity even in harsh environments.
  • High Endurance: Withstands frequent write cycles, extending product lifespan.
  • Simplified System Design: SPI interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Reduces power requirements, making it suitable for battery-operated devices.
  • Versatile Applications: Can be used in a wide range of applications requiring non-volatile memory.

Additional Details:

The X25128P utilizes a self-timed write cycle, simplifying the programming process and reducing the need for precise timing control by the host system. A write protect feature is also included, which prevents accidental data corruption during operation. The device is available in various package options, including SOIC, TSSOP, and DIP, allowing for flexibility in PCB design and assembly. The SPI interface operates at a high clock frequency, enabling fast data transfer rates. Its robust design and high-performance characteristics make the X25128P a suitable choice for demanding industrial, automotive, and consumer electronic applications that require a reliable and long-lasting non-volatile memory solution.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess