EN
  • EN
  • DE

X25045S-2.7

Part No X25045S-2.7
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Programmable Watchdog Supervisory E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280796-X25045S-2.7
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25045S-2.7 CAD Model

Description

The X25045S-2.7 is a 4Kbit Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now Renesas). It provides non-volatile data storage for various electronic systems and is accessed via a standard Serial Peripheral Interface (SPI).

Applications

  • Data logging
  • Configuration storage
  • Parameter storage
  • Calibration data storage
  • Security information storage

Features

  • 4Kbit (512 x 8) EEPROM
  • SPI Serial Interface
  • Low Voltage Operation (2.7V)
  • Self-Timed Write Cycle
  • Software Write Protection

Benefits

  • Non-volatile data retention without power
  • Simple interface to microcontrollers via SPI
  • Low power consumption for battery-powered applications
  • Easy data updates with self-timed write cycle
  • Data security with software write protection

Additional Details

The X25045S-2.7 communicates with a microcontroller or other SPI master device using four pins: clock (SCK), master-out-slave-in (MOSI), master-in-slave-out (MISO), and chip select (CS). The 2.7V operating voltage makes it suitable for low-voltage systems. It has a self-timed write cycle, which simplifies the write operation. The software write protection feature allows the user to prevent accidental data corruption. The EEPROM has a specified endurance, meaning the number of write cycles it can withstand before data retention is compromised. Proper decoupling capacitors are essential for stable operation.

Consult the Renesas (formerly Xicor) datasheet for detailed electrical characteristics, timing diagrams, and command set information. Pay attention to the SPI communication protocol and timing requirements to ensure proper data transfer. The datasheet provides guidance on these design considerations and the use of software write protection features.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess