EN
  • EN
  • DE

X24C02S8-2.7T1

Part No X24C02S8-2.7T1
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033413-X24C02S8-2.7T1
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24C02S8-2.7T1 CAD Model

Description

The X24C02S8-2.7T1 is a 2Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (acquired by Intersil, later Renesas). This device is organized as 256 bytes of 8 bits each. It features a simple serial interface, making it easy to integrate into various microcontroller-based systems. It's primarily used for non-volatile storage of configuration data, calibration parameters, and other critical information that needs to be retained even when power is removed. Its low-voltage operation and low power consumption make it ideal for portable and battery-powered applications.

Applications

  • Consumer Electronics: Storing user preferences, settings, and calibration data in devices like TVs, audio equipment, and appliances.
  • Industrial Control Systems: Storing configuration parameters, calibration data, and identification information in industrial equipment.
  • Medical Devices: Used for storing calibration data and device settings in medical instruments.
  • Automotive Electronics: Storing configuration settings and diagnostic data in automotive control units.
  • Smart Cards: Storing user data and security keys in smart card applications.

Features

  • 2Kbit EEPROM: Provides 2Kbits of non-volatile storage, organized as 256 bytes x 8 bits.
  • Serial Interface: Uses a simple 2-wire serial interface (I2C compatible) for easy interfacing with microcontrollers.
  • Low Voltage Operation: Operates at low voltage (2.7V), making it suitable for low-power applications.
  • Low Power Consumption: Consumes very little power during operation, extending battery life in portable devices.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying the write operation.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Easy Integration: The simple serial interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Operation: Low voltage operation and low power consumption make it suitable for battery-powered applications.
  • Small Footprint: Available in a compact package, minimizing board space requirements.
  • Reliable Performance: Provides reliable data storage and retrieval over a wide range of operating conditions.

Technical Specifications: The X24C02S8-2.7T1 operates at 2.7V. The serial interface is I2C compatible. The EEPROM is guaranteed for a certain number of write cycles. Detailed specifications regarding operating current, write cycle time, and other electrical characteristics can be found in the device's datasheet provided by Renesas (formerly Xicor/Intersil).

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess