EN
  • EN
  • DE

X2210AP

Part No X2210AP
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105019-X2210AP
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2210AP CAD Model

Description

The Xicor X2210AP is a 1024-bit nonvolatile static RAM (NVSRAM), organized as 128 words by 8 bits. This type of memory combines the features of both static RAM (SRAM) for fast access and nonvolatile storage using EEPROM technology. The NVSRAM automatically stores data from the SRAM to the EEPROM when power is lost, ensuring data retention without the need for external batteries.

Applications

  • Data logging: Used in applications requiring secure storage of data during power outages.
  • Meter reading: Stores critical meter readings in utilities and industrial settings.
  • Industrial controllers: Retains program parameters and operating states in programmable logic controllers (PLCs).
  • Point-of-sale (POS) systems: Saves transaction data in retail environments.
  • Medical equipment: Stores critical patient data in medical devices, ensuring data integrity in case of power failure.

Features

  • 1024-bit memory: Organized as 128 words x 8 bits.
  • Nonvolatile storage: Automatically stores data to EEPROM on power loss.
  • Unlimited read/write cycles: SRAM portion allows for unlimited read and write operations.
  • Automatic store operation: Simplifies the backup process, no external control needed.
  • Fast access time: SRAM provides fast access times, typically in the nanosecond range.

Benefits

  • Data protection: Ensures data is preserved during power outages without the need for batteries.
  • High reliability: Combines the reliability of SRAM and EEPROM technologies.
  • Ease of use: Automatic store feature simplifies system design.
  • Fast data access: SRAM provides fast access times for real-time applications.
  • Low power consumption: Typically requires low power for operation.

Additional Details

The X2210AP typically operates with a 5V power supply. The device initiates a store operation when the power supply voltage drops below a certain threshold. The store operation involves transferring the data from the SRAM to the EEPROM, which takes a specified amount of time (typically a few milliseconds). The device also includes protection features to prevent inadvertent store operations. Datasheets provide detailed information on timing characteristics, power consumption, and operating conditions. Proper decoupling capacitors should be used near the power pins to minimize noise and ensure stable operation. The DIP (Dual In-line Package) allows for ease of use during prototyping and in older systems.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess