EN
  • EN
  • DE

X20C04P-25

Part No X20C04P-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Nonvolatile Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280726-X20C04P-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X20C04P-25 CAD Model

Description

The X20C04P-25 is a 4K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This non-volatile memory device is designed for applications requiring low power consumption and the ability to electrically erase and reprogram the memory repeatedly. Its 4K bit organization (512 x 8) provides a suitable storage capacity for various embedded systems and data logging applications.

Applications:

  • Data logging systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Calibration data storage
  • Configuration settings storage

Features:

  • 4K bit (512 x 8) EEPROM: Provides a storage capacity suitable for small to medium-sized data storage needs.
  • Low power consumption: Ideal for battery-powered devices and energy-conscious applications.
  • Electrically erasable and programmable: Allows for easy updating and modification of stored data.
  • Fast access time (250ns): Enables quick read and write operations.
  • Self-timed write cycle: Simplifies the write operation and reduces the need for external timing circuitry.
  • Write protect feature: Prevents accidental data corruption.
  • TTL compatible: Interfaces easily with other digital logic circuits.
  • 8-pin PDIP package: Standard package for easy integration into existing systems.
  • Endurance: 10,000 erase/write cycles: Guarantees data integrity after multiple reprogrammings.
  • Data retention: 10 years: Ensures long-term data storage reliability.

Benefits:

  • Easy data updating: Electrical erasability and programmability simplify the process of modifying stored data.
  • Reduced power consumption: Low power operation extends battery life in portable applications.
  • Enhanced system reliability: Write protect feature prevents accidental data alteration, improving system stability.
  • Simplified system design: Self-timed write cycle reduces the complexity of write operations.
  • Long-term data storage: High data retention ensures that data is preserved for extended periods.
  • Versatile application: Suitable for a wide range of applications requiring non-volatile memory.

The X20C04P-25's combination of low power, electrical erasability, and fast access time makes it a reliable and efficient solution for data storage in various embedded systems. Its self-timed write cycle and write protect feature contribute to simplified system design and enhanced data integrity. The device is typically available in an 8-pin PDIP package.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess