EN
  • EN
  • DE

XFATM8Q25

Part No XFATM8Q25
Manufacturer XFMRS Inc.
Catalog Miscellaneous
Description RF Transformer 1dB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer XFMRS Inc.
Technical Support Please contact us for details.
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date June 16, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Win Source Part Number 409742-XFATM8Q25
Ultra Librarian 3D Model Ultra Librarian XFATM8Q25 CAD Model

Description

Based on available information, the XFATM8Q25 is likely a transformer manufactured by XFMRS Inc. Transformers are essential components in electrical circuits, used to step up or step down voltage levels while maintaining power. They are commonly used in power supplies, audio amplifiers, and various other electronic devices to match impedance and isolate circuits.

Applications

  • Power Supplies: Used in AC-DC power supplies to step down AC voltage to lower DC voltages required by electronic devices.
  • Audio Amplifiers: Employed in audio amplifiers to match impedance between amplifier stages and speakers.
  • Isolation Transformers: Utilized for electrical isolation in sensitive electronic equipment to prevent ground loops and improve safety.
  • Step-Up Converters: Integrated into DC-DC converters to step up DC voltage levels.
  • Industrial Control Systems: Used in industrial control systems for voltage transformation and isolation.

Features

  • Voltage Transformation: Steps up or steps down voltage levels as required by the application.
  • Electrical Isolation: Provides electrical isolation between primary and secondary windings, enhancing safety and reducing noise.
  • Impedance Matching: Matches impedance between circuits to optimize power transfer.
  • Compact Design: Designed for efficient use of space.
  • High Efficiency: Minimizes energy loss during voltage transformation.

Benefits

  • Voltage Regulation: Provides stable and regulated voltage levels for electronic circuits.
  • Improved Safety: Electrical isolation enhances safety by preventing ground loops and reducing the risk of electrical shock.
  • Optimized Power Transfer: Impedance matching optimizes power transfer, improving system efficiency.
  • Reduced Noise: Electrical isolation reduces noise and interference in sensitive electronic circuits.
  • Versatile Application: Suitable for a wide range of applications requiring voltage transformation and isolation.

Additional Details

The XFATM8Q25's specific technical specifications, such as voltage ratio, power rating, and insulation voltage, would typically be found in the manufacturer's datasheet. The transformer's core material and winding construction are critical factors affecting its performance and efficiency. Proper thermal management is also essential for ensuring reliable operation, especially at higher power levels.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6662 $60.6606
31+ $3.8288 $118.6928
47+ $3.7087 $174.3089
65+ $3.5886 $233.2590
84+ $3.4696 $291.4464
112+ $3.1104 $348.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess