The NCEP023N10D is an N-channel enhancement mode power MOSFET manufactured by Wuxi. This MOSFET is tailored for high-efficiency power switching applications. Its key attributes include low on-resistance (RDS(on)) for minimizing conduction losses and fast switching characteristics to reduce switching losses, both of which contribute to enhanced overall system efficiency. It's designed to withstand considerable voltage stress and provide dependable operation in rigorous power applications.
Applications
- Power supplies
- DC-DC converters
- Motor control
- Lighting ballast
- Synchronous rectification
Features
- Low RDS(on) to minimize conduction losses
- Fast switching speed reduces switching losses
- High avalanche energy rating for robustness
- Temperature range up to 175°C
- RoHS compliant
Benefits
- Enhanced system efficiency, leading to lower power consumption and reduced heat generation
- Higher power density due to compact size and high current handling capability
- Improved system reliability thanks to robust design and high avalanche energy rating
- Simplified thermal management due to lower power dissipation
Technical Specifications
The NCEP023N10D features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) capability that depends on the package and operating conditions. The on-resistance (RDS(on)) is typically low at a gate-source voltage (VGS) of 10V. Gate charge (Qg) is an important factor affecting switching speed. This MOSFET is often available in TO-220 or similar packages for easy mounting and thermal management.
Proper thermal management, including appropriate heat sinking, is essential to ensure that the maximum junction temperature is not exceeded. Optimized gate drive circuitry is also crucial to achieve the best switching performance and to minimize electromagnetic interference (EMI).