The NCE8295AK is a P-Channel Enhancement Mode Power MOSFET from Wuxi NCE Power Semiconductor. It's designed for high-efficiency power switching applications where a P-channel MOSFET is required. This MOSFET features a low on-resistance (RDS(on)), fast switching speed, and good avalanche ruggedness. It's suited for use in load switches, power management in portable devices, and other power control systems.
Applications:
- Load Switches
- Power Management in Portable Devices
- Battery Protection Circuits
- High-Side Switching
- DC-DC Converters
Features:
- Low RDS(on)
- Fast Switching Speed
- Avalanche Rated
- High Ruggedness
- P-Channel Enhancement Mode
Benefits:
- Improved efficiency in power conversion
- Reduced power losses
- Enhanced system reliability
- Simplified thermal management
- Suitable for high-side switching applications
Technical Specifications:
- Drain-Source Voltage (VDS): -80V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): -8A
- Pulsed Drain Current (IDM): -32A
- RDS(on) (typical): 95 mΩ
- Gate Charge (Qg): 14nC
- Package: TO-252
The NCE8295AK's low on-resistance minimizes conduction losses, resulting in higher efficiency. The fast switching speed minimizes switching losses. The avalanche rating and high ruggedness contribute to robust performance. Its P-channel configuration makes it suitable for high-side switching applications. The TO-252 package offers good thermal dissipation capabilities.