EN
  • EN
  • DE

T92P7D14-12

Part No T92P7D14-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Socketable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Package Bulk
Mounting Type Socketable
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Switching Voltage 600VAC
Coil Type Non Latching
Termination Style Plug In
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Tin Oxide Indium Oxide (AgSnOInO)
Relay Type General Purpose
Coil Resistance 86 Ohms
Base Product Number T92P7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0075
Other Names T92P7D1412,2-1423008-1
Standard Package 30
Win Source Part Number 1054580-T92P7D14-12
Ultra Librarian 3D Model Ultra Librarian T92P7D14-12 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays T92 series power relay is a DPST-NO (2 Form A) contact form relay.

  • Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO)
  • Coil Resistance: 86 Ohms
  • Coil Type: non-latching
  • Coil Voltage: 12VDC
  • Switching Voltage: 600VAC
  • Mounting Type: socketable
  • Temperature Range: -55°C to 85°C
  • Package: 30 pieces per package
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Coil Insulation: Class F
  • Must Operate Voltage: 9 VDC
  • Must Release Voltage: 1.2 VDC
  • HTSUS Code: 8536.49.0075
  • Other Part Numbers: 92S7D22D-12D, T92P7D24-12, G7L2ABUBJCBDC12, G7L-2A-TUB-J-CB-DC12, G6B-2214P-US DC5, and AHES32912-1423008-1

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess