EN
  • EN
  • DE

NCE80H15

Part No NCE80H15
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975294-NCE80H15
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE80H15 CAD Model

Description

The NCE80H15 is an N-channel Power MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control
  • LED lighting
  • Battery management systems
  • Power inverters
  • Load switches

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche ruggedness
  • Low gate charge
  • Lead-free and RoHS compliant
  • Standard TO-220 or similar package
  • High drain-source voltage (VDS) rating

Benefits

  • Improves power conversion efficiency with low on-resistance.
  • Reduces switching losses with fast switching speeds.
  • Provides robust protection against voltage transients with high avalanche ruggedness.
  • Minimizes gate drive requirements with low gate charge.
  • Complies with environmental regulations.
  • Offers easy mounting and heat dissipation with a standard package.
  • Suitable for high-voltage applications.

Additional Details

The NCE80H15 Power MOSFET is optimized for efficient power switching. The low on-resistance minimizes conduction losses, resulting in higher overall efficiency in power conversion circuits. The fast switching speed reduces switching losses, further improving efficiency and allowing for higher operating frequencies. The high avalanche ruggedness provides protection against voltage spikes caused by inductive loads, enhancing the MOSFET's reliability. The low gate charge reduces the energy required to switch the MOSFET, simplifying the gate drive circuitry. The specific voltage and current ratings, on-resistance value, and package type should be verified in the datasheet for the NCE80H15 from Wuxi NCE Power Semiconductor. It's also important to consider thermal management techniques, such as using a heatsink, to ensure that the MOSFET operates within its safe operating area.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess