EN
  • EN
  • DE

NCE65T900K

Part No NCE65T900K
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997991-NCE65T900K
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T900K CAD Model

Description

The NCE65T900K is a high-voltage N-channel MOSFET manufactured by Wuxi NCE Power Semiconductor. This MOSFET is designed for high-efficiency power switching applications, offering a combination of low on-resistance, fast switching speed, and robust avalanche capability. It is suitable for use in various power electronics circuits, providing efficient and reliable performance.

Applications

  • Switching power supplies: Used as a switching element in power supplies for various electronic devices.
  • Motor drives: Employed in motor control circuits to drive electric motors.
  • DC-DC converters: Integrated into DC-DC converters for voltage regulation and power conversion.
  • LED lighting: Used in LED drivers to control the current and voltage of LED lighting systems.
  • Inverters: Employed in inverters to convert DC power to AC power.

Features

  • High voltage rating: Offers a high breakdown voltage for high-voltage applications.
  • Low on-resistance: Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Robust avalanche capability: Provides protection against voltage spikes and transients.
  • Gate charge: Low gate charge for faster switching and reduced drive power.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • High efficiency: Minimizes power losses and improves overall system efficiency.
  • Reliable performance: Ensures consistent and reliable operation in demanding applications.
  • Compact design: Enables integration into space-constrained applications.
  • Easy to use: Simplifies the design and implementation of power electronics circuits.
  • Wide range of applications: Suitable for various power electronics applications.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details

The NCE65T900K has a drain-source voltage rating of 650V and a continuous drain current rating of several amperes. The on-resistance is typically in the milliohm range, and the gate charge is relatively low. The MOSFET is available in a TO-220 or similar package, which provides good thermal performance. It operates within a specified temperature range and is designed to withstand various environmental conditions. The device incorporates internal protection features such as over-temperature and over-current protection to ensure safe and reliable operation.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2881 $50.4175
375+ $0.2699 $101.2125
580+ $0.2607 $151.2060
825+ $0.2425 $200.0625
1,075+ $0.2334 $250.9050
1,340+ $0.2243 $300.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess