EN
  • EN
  • DE

NCE65T360F

Part No NCE65T360F
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967286-NCE65T360F
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T360F CAD Model

Description

The NCE65T360F is a high-performance N-channel MOSFET manufactured by Wuxi. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance (RDS(on)), which minimizes power losses during switching, making it ideal for use in power supplies, motor control circuits, and DC-DC converters.

Applications

  • Power Supplies: Used in switching power supplies (SMPS) to improve efficiency and reduce heat generation.
  • Motor Control: Employed in motor drives to control the speed and torque of electric motors.
  • DC-DC Converters: Integrated into DC-DC converters to step up or step down voltage levels efficiently.
  • LED Lighting: Utilized in LED drivers to regulate current and ensure stable light output.
  • Battery Management Systems (BMS): Used in BMS for efficient charging and discharging of batteries.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High Switching Speed: Enables fast switching, reducing switching losses.
  • Avalanche Rated: Provides robustness against transient voltage spikes.
  • High Current Capability: Handles large currents without significant performance degradation.
  • Lead-Free Package: Complies with RoHS requirements, making it environmentally friendly.

Benefits

  • Improved Efficiency: Reduces power losses, leading to lower operating costs and reduced heat generation.
  • Enhanced Reliability: Provides robust performance, reducing the risk of failures and maintenance costs.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Protection Against Voltage Spikes: Withstands transient voltage spikes, improving system robustness.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible product design and manufacturing.

Technical Specifications

The NCE65T360F is an N-channel MOSFET with a drain-source voltage (VDS) rating of 650V and a continuous drain current (ID) rating. It has a low on-resistance (RDS(on)) typically The device is available in a TO-220F package, suitable for through-hole mounting. It is designed to operate within a specified temperature range. The component is lead-free and RoHS compliant.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6737 $50.5275
160+ $0.6310 $100.9600
250+ $0.6097 $152.4250
355+ $0.5671 $201.3205
460+ $0.5458 $251.0680
575+ $0.5245 $301.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,328 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess