EN
  • EN
  • DE

NCE65T260F

Part No NCE65T260F
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960679-NCE65T260F
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T260F CAD Model

Description

The NCE65T260F is a high-performance N-channel enhancement mode power MOSFET produced by Wuxi NCE Power Semiconductor. This MOSFET is designed for high-efficiency switching applications, offering a combination of fast switching speed and low on-resistance. It is manufactured using advanced trench technology to optimize performance and minimize power losses.

Applications:

  • Power Management in Battery-Powered Systems: Suitable for use in battery chargers and power adapters due to its efficient power conversion capabilities.
  • DC-DC Converters: Used in various DC-DC conversion circuits to efficiently step up or step down voltage levels.
  • Motor Control: Employed in motor control circuits, providing efficient and reliable switching for motor operation.
  • LED Lighting: Used in LED drivers for efficient power delivery and dimming control.
  • Synchronous Rectification: Utilized in synchronous rectification circuits to improve efficiency in power supplies.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the drive power requirements and improves switching performance.
  • Avalanche Ruggedness: Provides robustness against voltage spikes and transients.
  • Trench Technology: Offers superior performance and efficiency compared to planar MOSFETs.

Benefits:

  • High Efficiency: Minimizes power losses, resulting in cooler operation and longer component lifespan.
  • Reliable Performance: Robust design ensures consistent and dependable operation in various applications.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Simplified Thermal Management: Low on-resistance reduces heat generation, simplifying thermal design considerations.
  • Improved System Performance: Enhances the overall performance and reliability of power management systems.

Additional Details:

The NCE65T260F typically comes in a TO-220 or similar package, facilitating easy mounting and thermal management. It features a gate-source voltage rating that ensures stable operation. The specific drain-source voltage (Vds) and continuous drain current (Id) ratings are crucial for selecting this MOSFET for particular applications. It is designed to operate within specific temperature ranges, ensuring reliability in diverse environments.

Detailed specifications can be found in the manufacturer's datasheet, including information on thermal resistance, maximum ratings, and electrical characteristics under different operating conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9647 $53.0585
130+ $0.7915 $102.8950
200+ $0.7668 $153.3600
270+ $0.7421 $200.3670
350+ $0.7173 $251.0550
470+ $0.6431 $302.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,070 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess