EN
  • EN
  • DE

RT1N434C

Part No RT1N434C
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299700-RT1N434C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N434C CAD Model

Description

The RT1N434C is a precision adjustable shunt regulator manufactured by Mitsubishi. This three-terminal adjustable shunt regulator offers excellent temperature stability and sharp turn-on characteristics, making it suitable for a variety of voltage regulation applications. The device functions similarly to a Zener diode but offers enhanced precision and adjustability in voltage control.

Applications:

  • Precision Voltage Regulation: Ensures stable and accurate voltage outputs in sensitive electronic circuits.
  • Shunt Regulator: Provides a stable voltage reference by shunting excess current to ground.
  • Voltage Monitoring: Accurately monitors voltage levels in circuits to prevent over- or under-voltage conditions.
  • Error Amplifier: Used in feedback loops to correct voltage deviations and maintain stability.
  • Linear Regulation: Provides a stable output voltage despite variations in input voltage or load current.
  • Switching Power Supplies: Offers a stable reference voltage for efficient power conversion.

Features:

  • Adjustable Output Voltage: Enables flexible voltage configuration via external resistors.
  • Low Temperature Coefficient: Guarantees reliable performance across a wide range of operating temperatures.
  • Sharp Turn-On Characteristics: Allows for precise voltage regulation and responsiveness.
  • Low Dynamic Output Impedance: Maintains stable performance under varying load conditions.
  • Sink Current Capability: Capable of sinking a certain amount of current (consult datasheet for specific value).
  • Reference Voltage Tolerance: Provides a tightly controlled reference voltage for accurate regulation.

Benefits:

  • Precise Voltage Control: Allows for fine-tuning of the output voltage to meet specific needs.
  • Stable Operation: Ensures consistent and reliable performance due to its low temperature coefficient.
  • Versatile Application: Suitable for a wide array of voltage regulation applications in diverse electronic systems.
  • Cost-Effective: Provides a reliable and affordable voltage regulation solution.
  • Simplified Circuit Design: Requires minimal external components for implementation, reducing complexity and cost.

Additional Details:

The RT1N434C is typically housed in a TO-92 package. Its reference voltage is a specific value; consult the datasheet for the exact voltage. External resistors are necessary to achieve the desired output voltage. The device is designed to operate within defined input voltage and current limits. Refer to the datasheet for comprehensive specifications and application guidelines. The 434 series probably has different voltage characteristics from the 431 or 432 series.

Engineers utilize this device extensively in power management circuits, especially where accurate and stable reference voltages are crucial. The Mitsubishi version maintains compatibility with similar parts while adhering to their quality control and supply chain standards.

You May Also Be Interested in

AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess