EN
  • EN
  • DE

AP8012HNEC-T1L

Part No AP8012HNEC-T1L
Manufacturer Wuxi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967907-AP8012HNEC-T1L
Categories OEM Parts(A-B)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP8012HNEC-T1L CAD Model

Description

The AP8012HNEC-T1L is a high-efficiency, highly integrated PWM power switch primarily designed for off-line AC-DC flyback converter applications. Manufactured by Wuxi, this component is optimized for compact and cost-effective power supply solutions.

Applications:

  • Mobile phone chargers
  • Power adapters for various electronic devices
  • Standby power supplies for televisions and other appliances
  • LED lighting power supplies
  • Small power SMPS applications

Features:

  • Integrated high-voltage power MOSFET: Simplifies circuit design and reduces BOM cost.
  • Quasi-Resonant (QR) control: Minimizes switching losses and improves efficiency.
  • Frequency jittering: Reduces EMI (electromagnetic interference) for cleaner operation.
  • Built-in protection features: Including over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP).
  • Low start-up current: Improves system reliability and reduces standby power consumption.
  • Cycle-by-cycle current limiting: Provides robust protection against overload conditions.
  • Energy-saving mode: Enables high efficiency at light loads to meet stringent energy efficiency standards.

Benefits:

  • High efficiency: Reduces energy consumption and heat dissipation.
  • Compact design: Allows for smaller and more lightweight power supply solutions.
  • Robust protection: Ensures reliable operation and protects the system from damage.
  • Low EMI: Minimizes interference with other electronic devices.
  • Simplified design: Reduces development time and cost.
  • Cost-effective solution: Integrates multiple functions into a single chip, reducing BOM cost.

Technical Specifications:

Operating Voltage: 85VAC to 265VAC

Output Power: Up to 12W (application dependent)

Switching Frequency: Typically 65kHz (QR mode)

Protection Features: OVP, OCP, OTP, SCP

Package: SOP-7

Operating Temperature: -40°C to +85°C

Start-up Current: Typically 5µA

The AP8012HNEC-T1L provides a highly integrated and efficient solution for various off-line power supply applications. Its comprehensive feature set and robust protection mechanisms make it a reliable and cost-effective choice for designers seeking to meet stringent energy efficiency requirements and minimize overall system cost. The QR control ensures high efficiency across a wide load range, while the integrated protection features safeguard the system against potential faults, contributing to a longer lifespan and improved overall performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2394 $50.2740
510+ $0.1964 $100.1640
790+ $0.1903 $150.3370
1,090+ $0.1841 $200.6690
1,405+ $0.1780 $250.0900
1,880+ $0.1596 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess