The AP2961ASPER is a power management integrated circuit (PMIC) manufactured by Wuxi. This device is designed for synchronous rectification and provides a complete solution for DC-DC conversion applications. It integrates a PWM controller and high-side and low-side MOSFET drivers to achieve high efficiency and compact system designs.
Applications
- Notebook computers
- Tablet PCs
- Portable power devices
- DC-DC converters
- Power adapters
Features
- Synchronous rectification for high efficiency
- Integrated PWM controller
- Integrated high-side and low-side MOSFET drivers
- Adjustable switching frequency
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Under-voltage lockout (UVLO)
- Thermal shutdown protection
Benefits
- Improved energy efficiency due to synchronous rectification, reducing power dissipation and heat generation.
- Simplified design and reduced component count thanks to integrated features.
- Flexibility in design due to adjustable switching frequency, allowing optimization for different applications.
- Enhanced system reliability with comprehensive protection features against over-voltage, over-current, and thermal events.
- Compact solution for space-constrained applications.
Additional Details
The AP2961ASPER operates over a wide input voltage range, typically from 4.5V to 25V, making it suitable for various power supply applications. The adjustable switching frequency allows designers to optimize the trade-off between efficiency and component size. The integrated MOSFET drivers ensure efficient switching and minimize external component requirements. The device is available in a compact package, such as a QFN or SOIC, for easy integration into circuit boards.
Specific technical specifications include: Input voltage range: 4.5V to 25V, adjustable switching frequency range typically from 200kHz to 600kHz (check datasheet for exact values), output voltage range dependent on external components. Protection features include OVP, OCP, UVLO, and thermal shutdown. It utilizes a voltage mode control architecture.