EN
  • EN
  • DE

NCE7190A

Part No NCE7190A
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843513-NCE7190A
Ultra Librarian 3D Model Ultra Librarian NCE7190A CAD Model

Description

The NCE7190A is an N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speed. This MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Power supplies: Used in switching power supplies for computers, servers, and other electronic devices.
  • DC-DC converters: Implemented in DC-DC converters for voltage regulation in various applications.
  • Motor control circuits: Employed in motor control circuits for controlling the speed and torque of motors.
  • LED lighting: Utilized in LED lighting applications for efficient power switching.
  • Battery management systems (BMS): Integrated into BMS for controlling battery charging and discharging.

Features

  • N-channel enhancement mode: Provides efficient switching performance.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency switching operation.
  • Avalanche rated: Withstands avalanche conditions for improved reliability.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • High efficiency: Low on-resistance and fast switching speed improve energy efficiency.
  • Reliable operation: Avalanche rating ensures robust performance in demanding applications.
  • Easy integration: Standard package and pinout simplify integration into existing designs.
  • Versatile applications: Suitable for a wide range of power switching applications.
  • Environmentally friendly: RoHS compliance ensures environmental responsibility.

Specifications

The NCE7190A has a drain-source voltage (VDS) rating of 70V and a continuous drain current (ID) rating of 90A. The on-resistance (RDS(on)) is typically 6.5 mΩ at VGS = 10V. It is available in a TO-220 package for through-hole mounting. The operating temperature range is typically -55°C to +175°C.

This power MOSFET provides a high-performance, high-efficiency solution for various power switching applications. Its low on-resistance, fast switching speed, and avalanche rating make it an excellent choice for modern electronic devices. The RoHS compliance ensures environmental responsibility.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6158 $52.3430
200+ $0.5053 $101.0600
310+ $0.4895 $151.7450
425+ $0.4737 $201.3225
550+ $0.4579 $251.8450
735+ $0.4106 $301.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,001 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess