The NCE6080K is an N-Channel enhancement mode Power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is fabricated using advanced trench technology to achieve a superior combination of low on-resistance (RDS(on)) and gate charge, making it ideal for high-efficiency power switching applications.
Applications
- DC-DC Converters: Used extensively in DC-DC converter circuits for efficient voltage conversion and regulation in various electronic systems.
- Power Management in Portable Devices: Implemented in devices such as laptops, smartphones, and tablets for efficient power switching, regulation, and distribution.
- Battery Management Systems (BMS): An essential component in BMS circuits, controlling the charging and discharging of batteries while ensuring safety and efficiency.
- LED Lighting Drivers: Employed in LED lighting drivers to provide efficient and precise power control for lighting applications.
- Motor Control: Used in motor control circuits to efficiently drive and regulate the speed of DC motors in a variety of applications.
Features
- Advanced Trench Technology: Provides very low RDS(on) and improved switching performance, leading to enhanced efficiency.
- Low On-Resistance (RDS(on)): Minimizes conduction losses, allowing for higher efficiency and reduced heat generation.
- Low Gate Charge (Qg): Reduces switching losses, improving overall efficiency and enabling faster switching speeds.
- Fast Switching Speed: Enables high-frequency operation in power switching applications, allowing for smaller and more efficient designs.
- Avalanche Rated: Provides robustness against voltage transients, ensuring reliable operation in demanding conditions.
- RoHS Compliant: Complies with environmental regulations for hazardous substances, ensuring environmental responsibility.
Benefits
- High Efficiency: The combination of low RDS(on) and low gate charge contributes to exceptional efficiency in power applications, reducing energy waste and heat generation.
- Reduced Power Dissipation: Fast switching speed and low gate charge minimize switching losses, resulting in reduced power dissipation and improved thermal performance.
- Improved Thermal Performance: Efficient heat dissipation enables operation at higher power levels without exceeding thermal limits, improving reliability and performance.
- Enhanced Reliability: The robust design and avalanche rating ensure reliable operation even under challenging conditions, extending the lifespan of the device.
- Compact Design: The surface mount package allows for smaller and more compact designs, enabling the creation of more efficient and space-saving electronic products.
Additional Details
The NCE6080K typically features a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of up to 18A, and an RDS(on) of around 8mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It is commonly available in surface-mount packages such as TO-252 or similar. This MOSFET is well-suited for applications demanding high efficiency and a compact form factor, including portable devices, DC-DC converters, and power management systems. Its fast switching speed and low gate charge characteristics make it particularly well-suited for high-frequency switching applications. The device is designed to operate within a temperature range of -55°C to +150°C.