EN
  • EN
  • DE

NCE20P45Q

Part No NCE20P45Q
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Misc Products
Description NCE P-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832369-NCE20P45Q
Ultra Librarian 3D Model Ultra Librarian NCE20P45Q CAD Model

Description

The NCE20P45Q is a P-Channel enhancement mode Power MOSFET produced by Wuxi NCE Power Semiconductor. It features advanced trench technology for low on-resistance and gate charge, making it well-suited for high-efficiency power switching applications.

Applications

  • Load Switching: Switching power to various loads with minimal loss in power systems.
  • Power Management in Portable Devices: Efficient power control in devices like laptops and mobile phones.
  • Battery Management Systems (BMS): Protecting and managing charging/discharging in battery-powered applications.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • High-Side Switching: Controlling power to a load from the high side of a power supply.

Features

  • Advanced Trench Technology: Offers low RDS(on) and superior switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power switching applications.
  • Avalanche Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) and low gate charge contribute to high efficiency in power applications.
  • Reduced Power Dissipation: Fast switching speed and low gate charge minimize switching losses, reducing heat generation.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Enhanced Reliability: Robust design and avalanche rating ensure reliable operation under various conditions.
  • Compact Design: Surface mount packages allow for smaller and more efficient designs.

Additional Details

The NCE20P45Q typically features a drain-source voltage (VDS) of -20V, a continuous drain current (ID) of up to -4.5A, and an RDS(on) of around 45mΩ at VGS = -4.5V. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. It often comes in a surface-mount package, such as a DFN3x3 or similar. This MOSFET is designed for use in applications requiring high efficiency and compact size, such as portable devices, DC-DC converters, and power management systems. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications. The device is designed to operate within a temperature range of -55°C to +150°C.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2548 $50.9600
480+ $0.2091 $100.3680
745+ $0.2025 $150.8625
1,025+ $0.1960 $200.9000
1,320+ $0.1895 $250.1400
1,770+ $0.1699 $300.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,700 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess