Products specifications Report Issue?

Category Kits - Capacitor Kits
Mfr Wurth Electronics Inc
Series WCAP-ATG8
Package Bulk
Product Status Active
Kit Type Aluminum
Capacitance Range 100µF ~ 15000µF
Mounting Type Through Hole
Voltage - Rated 16V
Tolerance ±20%
Applications General Purpose
Quantity 32 Pieces (Assorted Per Value)
Packages Included Radial, Can
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 858436-860010
Ultra Librarian 3D Model Ultra Librarian 860010 CAD Model

Description

The Wurth Electronics Inc. WCAP-ATG8 series is an aluminum capacitor kit manufactured by Wurth Electronics Inc.

  • Series: WCAP-ATG8
  • Application: General Purpose
  • Tolerance: ±20%
  • Quantity: 32 pieces
  • Capacitance Range: 100μF to 15000μF
  • Rated Voltage: 16V
  • Mounting Type: Through Hole
  • Package: Bulk
  • Lifecycle Status: Active

You May Also Be Interested in

Kemet
CAP KIT CER 3300PF-0.33UF 1075PC
Need more? Email Us
ECAD model for CER ENG KIT 25
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.5PF-15PF 750PC
Need more? Email Us
ECAD model for KIT5000UZ
Kemet
CAP KIT TANT 1UF-470UF 200PCS
Need more? Email Us
ECAD model for TAN ENG KIT 20
Cornell Dubilier Knowles
CAP KIT MICA 100PF-1500PF 35PCS
Need more? Email Us
ECAD model for MCF1000VKIT6
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
ECAD model for DK0033T
Vishay
CAP KIT CER 100PF-4700PF 70PCS
Need more? Email Us
ECAD model for VY21-KIT-HF
Johanson Technology Inc.
CAP KIT CER 0.2PF-6.8PF 1400PCS
Need more? Email Us
ECAD model for S402TS
Kemet
CAP KIT TANT 4.7-1500UF 100PCS
Need more? Email Us
ECAD model for TAN ENG KIT 27
Vishay
CAP KIT CERAMIC 1PF-47PF 390PCS
Need more? Email Us
ECAD model for VJ0603HIFRQ1KIT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention