EN
  • EN
  • DE

74476626

Part No 74476626
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description FIXED IND 680UH 50MA 30 OHM SMD / 680 µH Unshielded Drum Core, Wirewound Inductor 50 mA 30Ohm Max 1812 (4532 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Würth Elektronik
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 680 µH
Tolerance ±10%
Current Rating (Amps) 50 mA
Shielding Unshielded
DC Resistance (DCR) 30Ohm Max
Q @ Freq 30 @ 796kHz
Frequency - Self Resonant 3.7MHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 796 kHz
Mounting Surface Mount
Case / Package 1812 (4532 Metric)
Supplier Device Package 1812
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.142" (3.60mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 732-74476626TR
Standard Package 500
Win Source Part Number 1327578-74476626
Ultra Librarian 3D Model Ultra Librarian 74476626 CAD Model

Description

Wurth Elektronik 74476626 RF Inductor - SMD WE-GF SMT Wire Wound Inductor

The Wurth Elektronik 74476626 is a surface mount (SMD) RF inductor with a wire wound core. It is designed for use in a wide range of RF and microwave applications, including:

  • RF amplifiers
  • Oscillators
  • Filters
  • Impedance matching circuits
  • Power supplies
  • Test and measurement equipment

The 74476626 is a high-quality inductor with excellent electrical performance. It features a low inductance tolerance, high Q-factor, and low self-resonant frequency (SRF). It is also very rugged and can withstand high temperatures and vibration.

The 74476626 is available in a variety of inductance values from 1 nH to 100 μH. It is also available in a variety of package sizes, including 0603, 0805, and 1206.

Features:

  • Surface mount (SMD) package
  • Wire wound core
  • Low inductance tolerance
  • High Q-factor
  • Low self-resonant frequency (SRF)
  • Rugged construction
  • Wide range of inductance values and package sizes

Applications:

  • RF amplifiers
  • Oscillators
  • Filters
  • Impedance matching circuits
  • Power supplies
  • Test and measurement equipment

Benefits:

  • Excellent electrical performance
  • High reliability
  • Wide range of applications

Specifications:

  • Inductance range: 1 nH to 100 μH
  • Q-factor: up to 100
  • SRF: up to 10 GHz
  • Operating temperature range: -40°C to +125°C
  • Package sizes: 0603, 0805, and 1206

How to use:

The Wurth Elektronik 74476626 RF inductor is a very versatile component that can be used in a wide range of applications. It is important to select the correct inductance value and package size for your application. You should also consult the inductor's datasheet for more information on its electrical specifications and operating conditions.

Here are some tips for using the 74476626 RF inductor:

  • Use the inductor's datasheet to select the correct inductance value and package size for your application.
  • Make sure that the inductor is rated for the voltage and current that will flow through it.
  • Place the inductor in a location where it will not be subjected to excessive heat or vibration.
  • Use the inductor's datasheet to determine the correct soldering temperature and time.

Conclusion:

The Wurth Elektronik 74476626 RF inductor is a high-quality, versatile component that can be used in a wide range of applications. It features excellent electrical performance, high reliability, and a wide range of inductance values and package sizes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess