Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Würth Elektronik
Series WE-RFI
Part Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 10 μH
Tolerance ±5%
Current Rating (Amps) 80 mA
Shielding Unshielded
DC Resistance (DCR) 5Ohm Max
Q @ Freq 15 @ 2.52MHz
Frequency - Self Resonant 40MHz
Operating Temperature -40°C ~ 85°C
Inductance Frequency - Test 2.52 MHz
Mounting Type Surface Mount
Package / Case Nonstandard
Supplier Device Package 0805
Size / Dimension 0.090" L x 0.067" W (2.29mm x 1.70mm)
Height - Seated (Max) 0.058" (1.48mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 744760410A CAD Model

You May Also Be Interested in

Murata Electronics North America
FIXED IND 3.3UH 940MA 144MOHM SM
Lowest to $6.1090
ECAD model for LQH3NPZ3R3MGRL
Murata Electronics North America
FIXED IND 6.8UH 610MA 216MOHM SM
Lowest to $0.1229
ECAD model for LQH3NPN6R8MJRL
Cyntec
IND SMD 3.3UH AUTO GRADE CHOKE
Need more? Email Us
ECAD model for VCUW25201B-3R3MS5
TAI-TECH Advanced Electronics
10 UH SHIELDED DRUM CORE, WIREWO
Need more? Email Us
ECAD model for HPC 8040NC-100M
EPCOS (TDK)
FIXED IND 220UH 350MA 1.35OHM SM
Lowest to $1.7275
ECAD model for B82462G4224M000
Pulse
FIXED IND 3.8UH 4.8A 17.3MOHM SM
Need more? Email Us
ECAD model for PE-53650NL
Cyntec
IND SMD 68.0UH AUTO GRADE CHOKE
Lowest to $1.3039
ECAD model for VCHA075D-680MS6
Pulse
FIXED IND 2.3UH 5A 15 MOHM SMD
Need more? Email Us
ECAD model for P0453NLT
Vishay
FIXED IND 3.3UH 3.26A 96.79MOHM
Lowest to $1.7160
ECAD model for IHLP1212BZEV3R3M5A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7186 $50.3020
170+ $0.5896 $100.2320
265+ $0.5712 $151.3680
365+ $0.5528 $201.7720
470+ $0.5344 $251.1680
630+ $0.4791 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6 pieces
MOQ: 70 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention