EN
  • EN
  • DE

74436410470

Part No 74436410470
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description FIXED IND 4.7UH 36A 1.441MOHM SM / 4.7 µH Shielded Drum Core, Wirewound Inductor 36 A 1.441mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Würth Elektronik
Packaging Tray
Type Drum Core, Wirewound
Material - Core Manganese Zinc Ferrite (MnZn)
Inductance 4.7 µH
Tolerance ±15%
Current Rating (Amps) 36 A
Current - Saturation (Isat) 44A
Shielding Shielded
DC Resistance (DCR) 1.441mOhm Max
Frequency - Self Resonant 21.56MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Supplier Device Package 2815
Size / Dimension 1.102" L x 0.764" W (28.00mm x 19.40mm)
Height - Seated (Max) 0.606" (15.40mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 732-11531
Standard Package 20
Win Source Part Number 1329334-74436410470
Ultra Librarian 3D Model Ultra Librarian 74436410470 CAD Model

Description

The Würth Elektronik 1329334-74436410470 Inductor is a high-performance fixed inductor that is designed to operate in a tray package.

  • Manufacturer: Würth Elektronik
  • Type: drum core and wirewound
  • Shielding: Shielded
  • Size/Dimension: 1.102" L x 0.764" W (28.00mm x 19.40mm)
  • Inductance: 4.7 µH
  • Height-Seated (Max): 0.606" (15.40mm)
  • Standard Package: 20
  • Mounting Type: Surface Mount
  • Tolerance: ±15%
  • Material-Core: Manganese Zinc Ferrite (MnZn)
  • Frequency-Self Resonant: 21.56MHz
  • DC Resistance (DCR): 1.441mOhm Max
  • Supplier Device Package: 2815
  • Temperature Range-Operating: -40°C to 125°C
  • Case/Package: Nonstandard
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 36 A
  • Inductance Frequency-Test: 100 kHz
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.50.4000
  • Other Part Number: 732-11531
  • Current-Saturation (Isat): 44A
  • RoHS Status: ROHS3 Compliant

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess